Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOIC package, operating from 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V, capable of sourcing -2.6 mA and sinking 24 mA, with a maximum clock frequency of 35 MHz.
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC 0 to 70
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS534ADW | SN74ALS534ADW-ND | SN74ALS534ADW | SN74ALS534ADW |
| Product Name | SN74ALS534A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | 3-State | 3-State | ||
| Propagation Delay | 16 ns | 16 ns | ||
| fMAX | 75 MHz | |||
| Operating Current | 31 mA |