Texas Instruments High-Performance Analog Flip Flops SN74AHCT374RKSR

Description
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74AHCT374RKSRTR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

Buy Now Datasheet
Flip Flops - 296-SN74AHCT374RKSRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

Buy Now Datasheet
Flip Flops - 296-SN74AHCT374RKSRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

IC FF D-TYPE 1-ELE 8-BIT 20-VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Flip-Flops
Product Number 296-SN74AHCT374RKSRTR-ND
Product Name Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 10.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374BDL,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 11C06DCQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.7V ~ -5.7V
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
2 suppliers
Logic - Flip Flops - 74AHCT377PW,112 - Lingto Electronic Limited
Specs
fMAX 130 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
2 suppliers