Low-power single positive-edge-trigge
Low-Power Single Postitive-Edge-Trigg
D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, CMOS, PDSO6
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN
Win Source Part Number: 1258536-SN74AUP1G80D
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUP
Type: D-Type
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 4mA, 4mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 1.5 pF
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 260 MHz
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AUP1G80DSFRD
Base Product Number: 74AUP1G80
IC FF D-TYPE SNGL 1BIT 6SON
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN
IC FF D-TYPE SNGL 1BIT 6SON
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUP1G80DSFR | SN74AUP1G80DSFR | 296-SN74AUP1G80DSFRCT-ND | 1258536-SN74AUP1G80DSFR | SN74AUP1G80DSFR | SN74AUP1G80DSFR | SN74AUP1G80DSFR |
| Product Name | SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |||
| Propagation Delay | 28.4 ns | 6.4 ns | 6.4 ns | ||||
| fMAX | 100 MHz | 260 MHz | 260 MHz | ||||
| Operating Current | 9.00E-4 mA |