Texas Instruments High-Performance Analog Flip Flops SN74AHCT374QPWRQ1

Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74AHCT374QPWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet
Flip Flops - 296-SN74AHCT374QPWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet
Flip Flops - 296-SN74AHCT374QPWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Flip-Flops
Product Number 296-SN74AHCT374QPWRQ1CT-ND
Product Name Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 9.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 100151DC - Rochester Electronics
Texas Instruments
Specs
Flip-Flop Type D
Package Type DIP; CDIP
View Details
3 suppliers
Logic - Flip Flops - 74ALVCH16823DGG:11 - Lingto Electronic Limited
Specs
fMAX 350 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3 suppliers