The SN74F174AN is a hex D-type flip-flop with clear, housed in a 16-pin plastic dual in-line package (PDIP), designed for operation from 0°C to 70°C. It features six positive-edge-trigge
Hex D-Type Flip-Flop With Clear 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 065460-SN74F174AN
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 1mA, 20mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
D Flip-Flop, F/FAST Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, PDIP16
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 6BIT 16DIP
IC FF D-TYPE SNGL 6BIT 16DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F174AN | 065460-SN74F174AN | SN74F174AN | 296-33898-5-ND | SN74F174AN | SN74F174AN | SN74F174AN |
| Product Name | SN74F174A Hex D-Type Flip-Flop With Clear | Logic - Logic - Flip Flops - SN74F174AN | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 11 ns | 10 ns | 10 ns | ||||
| fMAX | 70 MHz | 140 MHz | 140 MHz | ||||
| Operating Current | 55 mA |