Texas Instruments SN74F175 Quadruple D-Type Flip-Flops With Clear SN74F175NSR

Description
Quadruple D-Type Flip-Flops With Clear 16-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple D-Type Flip-Flops With Clear 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F175 Quadruple D-Type Flip-Flops With Clear - SN74F175NSR - Texas Instruments
Dallas, TX, United States
SN74F175 Quadruple D-Type Flip-Flops With Clear
SN74F175NSR
SN74F175 Quadruple D-Type Flip-Flops With Clear SN74F175NSR
Quadruple D-Type Flip-Flops With Clear 16-SO 0 to 70

Quadruple D-Type Flip-Flops With Clear 16-SO 0 to 70

Buy Now Datasheet
Flip Flops - 296-30599-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-30599-1-ND
Flip Flops 296-30599-1-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-30599-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-30599-2-ND
Flip Flops 296-30599-2-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74F175NSR
030081-SN74F175NSR
Logic - Logic - Flip Flops - SN74F175NSR 030081-SN74F175NSR
Manufacturer: Texas Instruments Win Source Part Number: 030081-SN74F175NSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 1mA, 20mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 34mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 16-SOIC (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030081-SN74F175NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 34mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74F175NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74F175NSR
Flip Flops SN74F175NSR
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74F175NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74F175NSR
Logic - Flip Flops SN74F175NSR
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74F175NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74F175NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74F175NSR
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74F175NSR 296-30599-1-ND 030081-SN74F175NSR SN74F175NSR SN74F175NSR SN74F175NSR
Product Name SN74F175 Quadruple D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74F175NSR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 9.5 ns 8.5 ns 8.5 ns
fMAX 70 MHz 140 MHz 140 MHz
Operating Current 34 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details