Texas Instruments SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops SN74BCT374DW

Description
Octal D-Type Edge-Triggered Flip-Flops 20-SOIC 0 to 70
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74BCT374DW is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm. It operates from 4.5 V to 5.5 V, has buffered control inputs, and is rated for 0 to 70 °C. The device features parallel access for loading data and is designed for bus driving, buffer registers, and I/O port applications.

Datasheet Summary
Powered by GS/AI

SN74BCT374DW is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm. It operates from 4.5 V to 5.5 V, has buffered control inputs, and is rated for 0 to 70 °C. The device features parallel access for loading data and is designed for bus driving, buffer registers, and I/O port applications.

Suppliers

Company
Product
Description
Supplier Links
SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops - SN74BCT374DW - Texas Instruments
Dallas, TX, United States
SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops
SN74BCT374DW
SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops SN74BCT374DW
Octal D-Type Edge-Triggered Flip-Flops 20-SOIC 0 to 70

Octal D-Type Edge-Triggered Flip-Flops 20-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - SN74BCT374DW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258518-SN74BCT374DW
Integrated Circuits (ICs) - Logic - Flip Flops 1258518-SN74BCT374DW
Win Source Part Number: 1258518-SN74BCT374DW Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74BCT Type: D-Type Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 6 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 70 MHz ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74BCT374DWR,SN74B CT374DWE4,SN74BCT374 DWE4,SN74BCT374DWG4, SN74BCT374DWG4,TEXTI SSN74BCT374DW,2156-S N74BCT374DW Base Product Number: 74BCT374

Win Source Part Number: 1258518-SN74BCT374DW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74BCT
Type: D-Type
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 6 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 70 MHz
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74BCT374DWR,SN74BCT374DWE4,SN74BCT374DWE4,SN74BCT374DWG4,SN74BCT374DWG4,TEXTISSN74BCT374DW,2156-SN74BCT374DW
Base Product Number: 74BCT374

Buy Now
Flip Flops - SN74BCT374DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74BCT374DW
Flip Flops SN74BCT374DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74BCT374DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74BCT374DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74BCT374DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74BCT374DW SN74BCT374DW-ND 1258518-SN74BCT374DW SN74BCT374DW SN74BCT374DW
Product Name SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 10.6 ns 9.1 ns 9.1 ns
fMAX 70 MHz 70 MHz
Operating Current 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers
Flip Flops - 54LS173FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details