Texas Instruments SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74AUC1G74DCURE4

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 85
Request a Quote Datasheet
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset - SN74AUC1G74DCURE4 - Texas Instruments
Dallas, TX, United States
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset
SN74AUC1G74DCURE4
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74AUC1G74DCURE4
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 85

Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 85

Buy Now Datasheet
Flip Flops - SN74AUC1G74DCURE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258548-SN74AUC1G74DCURE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258548-SN74AUC1G74DCURE4
Win Source Part Number: 1258548-SN74AUC1G74D CURE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUC Type: D-Type Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 9mA, 9mA Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Trigger Type: Positive Edge Input Capacitance: 2.5 pF Voltage - Supply: 0.8V ~ 2.7V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 275 MHz ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AUC1G74

Win Source Part Number: 1258548-SN74AUC1G74DCURE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUC
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 9mA, 9mA
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 2.5 pF
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 275 MHz
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AUC1G74

Buy Now Datasheet
Flip Flops - SN74AUC1G74DCURE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74AUC1G74DCURE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC1G74DCURE4
Logic - Flip Flops SN74AUC1G74DCURE4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC1G74DCURE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC1G74DCURE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC1G74DCURE4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC1G74DCURE4 SN74AUC1G74DCURE4-ND 1258548-SN74AUC1G74DCURE4 SN74AUC1G74DCURE4 SN74AUC1G74DCURE4 SN74AUC1G74DCURE4
Product Name SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V
Propagation Delay 9.6 ns 1.8 ns 1.8 ns
fMAX 250 MHz 275 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DL - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
7 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
fMAX 35 MHz
View Details
SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501FA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details