Texas Instruments SN74ALVCH16821 3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs SN74ALVCH16821DGGR

Description
3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16821 3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs - SN74ALVCH16821DGGR - Texas Instruments
Dallas, TX, United States
SN74ALVCH16821 3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs
SN74ALVCH16821DGGR
SN74ALVCH16821 3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs SN74ALVCH16821DGGR
3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs 56-TSSOP -40 to 85

3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-5249-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-5249-2-ND
Flip Flops 296-5249-2-ND
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALVCH16821DGGR
122357-SN74ALVCH16821DGGR
Logic - Logic - Flip Flops - SN74ALVCH16821DGGR 122357-SN74ALVCH16821DGGR
Manufacturer: Texas Instruments Win Source Part Number: 122357-SN74ALVCH1682 1DGGR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 40μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 56-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122357-SN74ALVCH16821DGGR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 40μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 56-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH16821DGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH16821DGGR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH16821DGGR
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site
Flip Flops - SN74ALVCH16821DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74ALVCH16821DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVCH16821DGGR
Logic - Flip Flops SN74ALVCH16821DGGR
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVCH16821DGGR 296-5249-2-ND 122357-SN74ALVCH16821DGGR SN74ALVCH16821DGGR SN74ALVCH16821DGGR SN74ALVCH16821DGGR
Product Name SN74ALVCH16821 3.3-V 20-Bit Bus-Interface Flip-Flop with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ALVCH16821DGGR Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 5.8 ns 4.5 ns 4.5 ns
fMAX 150 MHz 150 MHz 150 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
SN54LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8682501EA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 43 ns
View Details
4 suppliers