Texas Instruments High-Performance Analog Flip Flops SN74AUC1G79YEAR

Description
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
Request a Quote Datasheet
Description
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-14351-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14351-2-ND
Flip Flops 296-14351-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258549-SN74AUC1G79YEAR
Integrated Circuits (ICs) - Logic - Flip Flops 1258549-SN74AUC1G79YEAR
Win Source Part Number: 1258549-SN74AUC1G79Y EAR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUC Type: D-Type Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 9mA, 9mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Trigger Type: Positive Edge Input Capacitance: 2.5 pF Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 275 MHz ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AUC1G79YEA R,-296-14351-1R,-SN7 4AUC1G79YEARR,-296-1 4351-1,296-14351-1,2 96-14351-2,-296-1435 1-1,296-14351-1R,215 6-SN74AUC1G79YEAR-TI TR,296-14351-2R,2156 -SN74AUC1G79YEAR Base Product Number: SN74AUC1 Product Status: Obsolete

Win Source Part Number: 1258549-SN74AUC1G79YEAR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUC
Type: D-Type
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 9mA, 9mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 2.5 pF
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 275 MHz
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AUC1G79YEAR,-296-14351-1R,-SN74AUC1G79YEARR,-296-14351-1,296-14351-1,296-14351-2,-296-14351-1,296-14351-1R,2156-SN74AUC1G79YEAR-TITR,296-14351-2R,2156-SN74AUC1G79YEAR
Base Product Number: SN74AUC1
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74AUC1G79YEAR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC1G79YEAR
Logic - Flip Flops SN74AUC1G79YEAR
IC FF D-TYPE SNGL 1BIT 5DSBGA

IC FF D-TYPE SNGL 1BIT 5DSBGA

Supplier's Site Datasheet
Flip Flops - SN74AUC1G79YEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC1G79YEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC1G79YEAR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC1G79YEAR
IC FF D-TYPE SNGL 1BIT 5DSBGA

IC FF D-TYPE SNGL 1BIT 5DSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-14351-2-ND 1258549-SN74AUC1G79YEAR SN74AUC1G79YEAR SN74AUC1G79YEAR SN74AUC1G79YEAR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 0.8V ~ 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V
Output Characteristics Non-Inverted
Propagation Delay 1.8 ns 1.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F379DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP16
Logic Family TTL
View Details
Flip Flops - 74HCT377DB,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers