The SN74ALS112AN is a dual J-K negative-edge-trigge
Dual J-K Negative-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 065216-SN74ALS112AN
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 19ns @ 5V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 4.5mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 30MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 16DIP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS112AN | 065216-SN74ALS112AN | 296-5013-5-ND | SN74ALS112AN | SN74ALS112AN |
| Product Name | SN74ALS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset | Logic - Logic - Flip Flops - SN74ALS112AN | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | ||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Propagation Delay | 18 ns | 19 ns | 19 ns | ||
| fMAX | 75 MHz | 30 MHz | |||
| Operating Current | 4.5 mA |