Texas Instruments SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUC1G80DCKR

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74AUC1G80DCKR - Texas Instruments
Dallas, TX, United States
SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74AUC1G80DCKR
SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUC1G80DCKR
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 85

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SC70 -40 to 85

Buy Now Datasheet
Flip Flops - 296-14310-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14310-1-ND
Flip Flops 296-14310-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-14310-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14310-6-ND
Flip Flops 296-14310-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-14310-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14310-2-ND
Flip Flops 296-14310-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUC1G80DCKR
065336-SN74AUC1G80DCKR
Logic - Logic - Flip Flops - SN74AUC1G80DCKR 065336-SN74AUC1G80DCKR
Manufacturer: Texas Instruments Win Source Part Number: 065336-SN74AUC1G80DC KR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 2.5pF Family Name: SN74AUC1G80 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 5-TSSOP, SC-70-5, SOT-353 Purpose: Standard Supply Voltage - Operating: 0.8 V to 2.7 V Max Frequency: 275MHz Alternative Parts (Cross-Reference): SN74AUC1G80YEP; SN74AUC1G80YEAR; SN74AUC1G80YZA; SN74AUC1G80YEPR; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065336-SN74AUC1G80DCKR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 2.5pF
Family Name: SN74AUC1G80
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Purpose: Standard
Supply Voltage - Operating: 0.8 V to 2.7 V
Max Frequency: 275MHz
Alternative Parts (Cross-Reference): SN74AUC1G80YEP; SN74AUC1G80YEAR; SN74AUC1G80YZA; SN74AUC1G80YEPR;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AUC1G80DCKR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS, PDSO5

D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS, PDSO5

Supplier's Site Datasheet
Flip Flops - SN74AUC1G80DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now
Logic - Flip Flops - SN74AUC1G80DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC1G80DCKR
Logic - Flip Flops SN74AUC1G80DCKR
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC1G80DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC1G80DCKR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC1G80DCKR
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC1G80DCKR 296-14310-1-ND 065336-SN74AUC1G80DCKR SN74AUC1G80DCKR SN74AUC1G80DCKR SN74AUC1G80DCKR SN74AUC1G80DCKR
Product Name SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Logic - Logic - Flip Flops - SN74AUC1G80DCKR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V
Propagation Delay 5 ns 1.8 ns 1.8 ns
fMAX 250 MHz 275 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details