Texas Instruments SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUP1G79DCKR

Description
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 85
Request a Quote
Description
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop in SC70 (5-pin) package, measuring 2.00mm × 1.25mm, operating from 0.8V to 3.6V with a maximum static current of 0.9µA and typical input capacitance of 1.5pF. The device supports partial power-down operation and is fully specified for temperatures from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop in SC70 (5-pin) package, measuring 2.00mm × 1.25mm, operating from 0.8V to 3.6V with a maximum static current of 0.9µA and typical input capacitance of 1.5pF. The device supports partial power-down operation and is fully specified for temperatures from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop - SN74AUP1G79DCKR - Texas Instruments
Dallas, TX, United States
SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop
SN74AUP1G79DCKR
SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUP1G79DCKR
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 85

Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop 5-SC70 -40 to 85

Buy Now Datasheet
Flip Flops - 296-17660-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-17660-1-ND
Flip Flops 296-17660-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-17660-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-17660-6-ND
Flip Flops 296-17660-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-17660-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-17660-2-ND
Flip Flops 296-17660-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
 - SN74AUP1G79DCKR - Rochester Electronics
Newburyport, MA, United States
SN74AUP1G79 Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop

SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUP1G79DCKR
029906-SN74AUP1G79DCKR
Logic - Logic - Flip Flops - SN74AUP1G79DCKR 029906-SN74AUP1G79DCKR
Manufacturer: Texas Instruments Win Source Part Number: 029906-SN74AUP1G79DC KR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.8ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 500nA Input Capacitance: 1.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 5-TSSOP, SC-70-5, SOT-353 Purpose: Standard Supply Voltage - Operating: 0.8 V to 3.6 V Max Frequency: 266MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029906-SN74AUP1G79DCKR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.8ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 500nA
Input Capacitance: 1.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Purpose: Standard
Supply Voltage - Operating: 0.8 V to 3.6 V
Max Frequency: 266MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SN74AUP1G79DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP1G79DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP1G79DCKR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP1G79DCKR
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site
Logic - Flip Flops - SN74AUP1G79DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP1G79DCKR
Logic - Flip Flops SN74AUP1G79DCKR
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP1G79DCKR 296-17660-1-ND SN74AUP1G79DCKR 029906-SN74AUP1G79DCKR SN74AUP1G79DCKR SN74AUP1G79DCKR SN74AUP1G79DCKR
Product Name SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Logic - Logic - Flip Flops - SN74AUP1G79DCKR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V; 0.8V ~ 3.6V
Propagation Delay 27.2 ns 5.8 ns 5.8 ns
fMAX 100 MHz 266 MHz 266 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100135J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers
Flip Flops - 100151W-MIL - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
6 suppliers