Texas Instruments SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74AHCT374DBR

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SSOP package, operating from -40°C to 85°C with a supply voltage range of 4.5V to 5.5V and a propagation delay of 10.5ns at 5V and 15pF load.

Datasheet Summary
Powered by GS/AI

Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SSOP package, operating from -40°C to 85°C with a supply voltage range of 4.5V to 5.5V and a propagation delay of 10.5ns at 5V and 15pF load.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - SN74AHCT374DBR - Texas Instruments
Dallas, TX, United States
SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
SN74AHCT374DBR
SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74AHCT374DBR
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SSOP -40 to 85

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-4742-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4742-2-ND
Flip Flops 296-4742-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-4742-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4742-1-ND
Flip Flops 296-4742-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHCT374DBR
118877-SN74AHCT374DBR
Logic - Logic - Flip Flops - SN74AHCT374DBR 118877-SN74AHCT374DBR
Manufacturer: Texas Instruments Win Source Part Number: 118877-SN74AHCT374DB R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SSOP (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 130MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118877-SN74AHCT374DBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 130MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74AHCT374DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT374DBR
Logic - Flip Flops SN74AHCT374DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
Flip Flops - SN74AHCT374DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT374DBR
Flip Flops SN74AHCT374DBR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT374DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT374DBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT374DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT374DBR 296-4742-2-ND 118877-SN74AHCT374DBR SN74AHCT374DBR SN74AHCT374DBR SN74AHCT374DBR
Product Name SN74AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74AHCT374DBR Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 11.5 ns 10.4 ns 10.4 ns
fMAX 70 MHz 130 MHz 130 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers
Flip Flops - 74175DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
7 suppliers