Texas Instruments SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUP2G79YFPR

Description
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74AUP2G79YFPR - Texas Instruments
Dallas, TX, United States
SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74AUP2G79YFPR
SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUP2G79YFPR
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85

Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop 8-DSBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258527-SN74AUP2G79YFPR
Integrated Circuits (ICs) - Logic - Flip Flops 1258527-SN74AUP2G79YFPR
Win Source Part Number: 1258527-SN74AUP2G79Y FPR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUP Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Function: Standard Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.3ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 1.5 pF Voltage - Supply: 0.8V ~ 3.6V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 266 MHz ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AUP2G79YFPRR,29 6-25882-1,296-25882- 2,296-SN74AUP2G79YFP RDKR,296-SN74AUP2G79 YFPRTR,TEXTISSN74AUP 2G79YFPR,296-25882-1 ,2156-SN74AUP2G79YFP R,296-25882-2,296-25 882-6,-296-25882-1,2 96-25882-6,296-SN74A UP2G79YFPRCT Base Product Number: 74AUP2G79

Win Source Part Number: 1258527-SN74AUP2G79YFPR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUP
Type: D-Type
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.3ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 1.5 pF
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 266 MHz
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AUP2G79YFPRR,296-25882-1,296-25882-2,296-SN74AUP2G79YFPRDKR,296-SN74AUP2G79YFPRTR,TEXTISSN74AUP2G79YFPR,296-25882-1,2156-SN74AUP2G79YFPR,296-25882-2,296-25882-6,-296-25882-1,296-25882-6,296-SN74AUP2G79YFPRCT
Base Product Number: 74AUP2G79

Buy Now Datasheet
Flip Flops - 296-SN74AUP2G79YFPRTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Flip Flops - 296-SN74AUP2G79YFPRCT-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Flip Flops - SN74AUP2G79YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP2G79YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP2G79YFPR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP2G79YFPR
IC FF D-TYPE DUAL 1BIT 8DSBGA

IC FF D-TYPE DUAL 1BIT 8DSBGA

Supplier's Site
Logic - Flip Flops - SN74AUP2G79YFPR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP2G79YFPR
Logic - Flip Flops SN74AUP2G79YFPR
IC FF D-TYPE DUAL 1BIT 8DSBGA

IC FF D-TYPE DUAL 1BIT 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP2G79YFPR 1258527-SN74AUP2G79YFPR 296-SN74AUP2G79YFPRTR-ND SN74AUP2G79YFPR SN74AUP2G79YFPR SN74AUP2G79YFPR
Product Name SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Propagation Delay 27.2 ns 6.3 ns 6.3 ns
fMAX 100 MHz 266 MHz 266 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003M3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details