Texas Instruments SN74ALS29821 10-bit Bus Interface Flip-Flops With 3-State Outputs SN74ALS29821DW

Description
10-bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC 0 to 70
Request a Quote
Description
10-bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS29821DW is a 10-bit edge-triggered D-type flip-flop designed for driving capacitive loads with tri-state outputs. It features buffered control inputs to minimize DC loading effects and can operate in a high-impedance state during power-up and power-down, ensuring that outputs do not significantly load the bus lines. The device is characterized for operation from 0°C to 70°C and requires a supply voltage between 4.75V and 5.25V. It supports a maximum output current of 24mA for high-level outputs and 48mA for low-level outputs. The flip-flop is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers with parity. The package type is a 24-SOIC, making it suitable for surface mount applications.

Datasheet Summary
Powered by GS/AI

The SN74ALS29821DW is a 10-bit edge-triggered D-type flip-flop designed for driving capacitive loads with tri-state outputs. It features buffered control inputs to minimize DC loading effects and can operate in a high-impedance state during power-up and power-down, ensuring that outputs do not significantly load the bus lines. The device is characterized for operation from 0°C to 70°C and requires a supply voltage between 4.75V and 5.25V. It supports a maximum output current of 24mA for high-level outputs and 48mA for low-level outputs. The flip-flop is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers with parity. The package type is a 24-SOIC, making it suitable for surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS29821 10-bit Bus Interface Flip-Flops With 3-State Outputs - SN74ALS29821DW - Texas Instruments
Dallas, TX, United States
SN74ALS29821 10-bit Bus Interface Flip-Flops With 3-State Outputs
SN74ALS29821DW
SN74ALS29821 10-bit Bus Interface Flip-Flops With 3-State Outputs SN74ALS29821DW
10-bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC 0 to 70

10-bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258617-SN74ALS29821DW
Integrated Circuits (ICs) - Logic - Flip Flops 1258617-SN74ALS29821DW
Win Source Part Number: 1258617-SN74ALS29821 DW Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 16ns @ 5V, 300pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 115 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS29821DW ,2156-SN74ALS29821DW ,SN74ALS29821DWG4,SN 74ALS29821DWG4 Base Product Number: 74ALS29821

Win Source Part Number: 1258617-SN74ALS29821DW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALS
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 48mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 16ns @ 5V, 300pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 115 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ALS29821DW,2156-SN74ALS29821DW,SN74ALS29821DWG4,SN74ALS29821DWG4
Base Product Number: 74ALS29821

Buy Now Datasheet
 - SN74ALS29821DW - Rochester Electronics
Newburyport, MA, United States
SN74ALS29821 10-bit Bus Interface Flip-Flops With 3-State Outputs

SN74ALS29821 10-bit Bus Interface Flip-Flops With 3-State Outputs

Supplier's Site Datasheet
Flip Flops - SN74ALS29821DW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS29821DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS29821DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS29821DW
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site
Flip Flops - SN74ALS29821DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS29821DW
Flip Flops SN74ALS29821DW
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS29821DW 1258617-SN74ALS29821DW SN74ALS29821DW SN74ALS29821DW-ND SN74ALS29821DW SN74ALS29821DW
Product Name SN74ALS29821 10-bit Bus Interface Flip-Flops With 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State 3-State 3-State
Propagation Delay 10 ns 16 ns 16 ns
fMAX 75 MHz
Operating Current 115 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QEA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
4 suppliers
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 5476DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details