Dual J-K positive-edge-trigge
Dual J-K Positive-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF JK TYPE DUAL 1BIT 16SOIC
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS109ADG4 | SN74ALS109ADG4-ND | SN74ALS109ADG4 | SN74ALS109ADG4 | SN74ALS109ADG4 |
| Product Name | SN74ALS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 15 ns | 18 ns | |||
| fMAX | 75 MHz | 34 MHz | |||
| Operating Current | 4 mA |