Texas Instruments SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUP1G79DBVTG4

Description
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 85
Request a Quote
Description
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop in a 5-pin SOT-23 package, 2.90mm × 1.60mm, operating from 0.8V to 3.6V with a maximum static power consumption of 0.9µA and input hysteresis of 250mV at 3.3V. Fully specified for partial-power-down operation with I_off circuitry. Supports ESD protection per JESD22-A114 (2000-V human-body model) and JESD22-C101 (1000-V charged-device model). Operates over -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop in a 5-pin SOT-23 package, 2.90mm × 1.60mm, operating from 0.8V to 3.6V with a maximum static power consumption of 0.9µA and input hysteresis of 250mV at 3.3V. Fully specified for partial-power-down operation with I_off circuitry. Supports ESD protection per JESD22-A114 (2000-V human-body model) and JESD22-C101 (1000-V charged-device model). Operates over -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop - SN74AUP1G79DBVTG4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop
SN74AUP1G79DBVTG4
SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUP1G79DBVTG4
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 85

Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop 5-SOT-23 -40 to 85

Buy Now Datasheet
Flip Flops - SN74AUP1G79DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUP1G79DBVTG4
1099586-SN74AUP1G79DBVTG4
Logic - Logic - Flip Flops - SN74AUP1G79DBVTG4 1099586-SN74AUP1G79DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1099586-SN74AUP1G79D BVTG4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.8ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 500nA Input Capacitance: 1.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: SC-74A, SOT-753 Purpose: Standard Supply Voltage - Operating: 0.8 V to 3.6 V Max Frequency: 266MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099586-SN74AUP1G79DBVTG4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.8ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 500nA
Input Capacitance: 1.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: SC-74A, SOT-753
Purpose: Standard
Supply Voltage - Operating: 0.8 V to 3.6 V
Max Frequency: 266MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74AUP1G79DBVTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP1G79DBVTG4
Logic - Flip Flops SN74AUP1G79DBVTG4
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site Datasheet
Flip Flops - SN74AUP1G79DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP1G79DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP1G79DBVTG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP1G79DBVTG4
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP1G79DBVTG4 SN74AUP1G79DBVTG4-ND 1099586-SN74AUP1G79DBVTG4 SN74AUP1G79DBVTG4 SN74AUP1G79DBVTG4 SN74AUP1G79DBVTG4
Product Name SN74AUP1G79 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Logic - Logic - Flip Flops - SN74AUP1G79DBVTG4 Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V; 0.8V ~ 3.6V
Propagation Delay 27.2 ns 5.8 ns 5.8 ns
fMAX 100 MHz 266 MHz 266 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54S112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54HC74-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8405601VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 37 ns
fMAX 28 MHz
View Details
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - 5962-8970101EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 41 ns
fMAX 25 MHz
View Details
4 suppliers
CD54HCT534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8984901RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 44 ns
View Details