Texas Instruments SN74AUP1G74 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUP1G74DCURG4

Description
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 85
Request a Quote
Description
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP1G74 is a low-power single positive-edge-triggered D-type flip-flop with clear and preset, designed for battery-powered portable applications. It is available in a VSSOP-8 package measuring 2.30mm × 2.00mm, with an operating temperature range of -40°C to 85°C. The device supports a supply voltage range of 0.8V to 3.6V, features a maximum static current consumption of 0.9μA, and has a typical propagation delay of 5ns at 3.3V. It complies with JESD78, Class II for latch-up performance and meets ESD protection standards of 2000V HBM and 1000V CDM. The input has Schmitt-trigger action for improved noise immunity.

Datasheet Summary
Powered by GS/AI

The SN74AUP1G74 is a low-power single positive-edge-triggered D-type flip-flop with clear and preset, designed for battery-powered portable applications. It is available in a VSSOP-8 package measuring 2.30mm × 2.00mm, with an operating temperature range of -40°C to 85°C. The device supports a supply voltage range of 0.8V to 3.6V, features a maximum static current consumption of 0.9μA, and has a typical propagation delay of 5ns at 3.3V. It complies with JESD78, Class II for latch-up performance and meets ESD protection standards of 2000V HBM and 1000V CDM. The input has Schmitt-trigger action for improved noise immunity.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G74 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop - SN74AUP1G74DCURG4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G74 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop
SN74AUP1G74DCURG4
SN74AUP1G74 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUP1G74DCURG4
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 85

Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop 8-US8 -40 to 85

Buy Now Datasheet
Flip Flops - SN74AUP1G74DCURG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1094912-SN74AUP1G74DCURG4
Integrated Circuits (ICs) - Logic - Flip Flops 1094912-SN74AUP1G74DCURG4
Win Source Part Number: 1094912-SN74AUP1G74D CURG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUP Type: D-Type Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 4mA, 4mA Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 1.5 pF Voltage - Supply: 0.8V ~ 3.6V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 100 MHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AUP1G74

Win Source Part Number: 1094912-SN74AUP1G74DCURG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUP
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 4mA, 4mA
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 1.5 pF
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 100 MHz
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AUP1G74

Buy Now Datasheet
Logic - Flip Flops - SN74AUP1G74DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP1G74DCURG4
Logic - Flip Flops SN74AUP1G74DCURG4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site Datasheet
Flip Flops - SN74AUP1G74DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP1G74DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP1G74DCURG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP1G74DCURG4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP1G74DCURG4 SN74AUP1G74DCURG4-ND 1094912-SN74AUP1G74DCURG4 SN74AUP1G74DCURG4 SN74AUP1G74DCURG4 SN74AUP1G74DCURG4
Product Name SN74AUP1G74 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Propagation Delay 38 ns 7 ns 7 ns
fMAX 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8875901EA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 50 ns
View Details
3 suppliers
Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-87694012A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details