Texas Instruments SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHC574PWR

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC574PWR is an octal edge-triggered D-type flip-flop featuring 3-state outputs, designed for driving capacitive loads and low-impedance applications. It operates within a voltage range of 2V to 5.5V and is suitable for various applications including smart grids, TVs, set-top boxes, and network switches. The device exhibits latch-up performance exceeding 250mA and provides ESD protection that exceeds the standards set by JESD 22, with ratings of 2000V for the human-body model and 1000V for the charged-device model. The SN74AHC574PWR is available in a TSSOP package and is rated for operation in temperatures from -40°C to 125°C. This product is particularly useful for implementing buffer registers, I/O ports, and bidirectional bus drivers.

Datasheet Summary
Powered by GS/AI

The SN74AHC574PWR is an octal edge-triggered D-type flip-flop featuring 3-state outputs, designed for driving capacitive loads and low-impedance applications. It operates within a voltage range of 2V to 5.5V and is suitable for various applications including smart grids, TVs, set-top boxes, and network switches. The device exhibits latch-up performance exceeding 250mA and provides ESD protection that exceeds the standards set by JESD 22, with ratings of 2000V for the human-body model and 1000V for the charged-device model. The SN74AHC574PWR is available in a TSSOP package and is rated for operation in temperatures from -40°C to 125°C. This product is particularly useful for implementing buffer registers, I/O ports, and bidirectional bus drivers.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74AHC574PWR - Texas Instruments
Dallas, TX, United States
SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74AHC574PWR
SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHC574PWR
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-4617-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4617-6-ND
Flip Flops 296-4617-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4617-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4617-1-ND
Flip Flops 296-4617-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4617-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4617-2-ND
Flip Flops 296-4617-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHC574PWR
006565-SN74AHC574PWR
Logic - Logic - Flip Flops - SN74AHC574PWR 006565-SN74AHC574PWR
Manufacturer: Texas Instruments Win Source Part Number: 006565-SN74AHC574PWR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006565-SN74AHC574PWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
D Flip Flop, Octal, Tssop-20; Logic Family / Base Number Texas Instruments - 26AJ9199 - Newark, An Avnet Company
Chicago, IL, United States
D Flip Flop, Octal, Tssop-20; Logic Family / Base Number Texas Instruments
26AJ9199
D Flip Flop, Octal, Tssop-20; Logic Family / Base Number Texas Instruments 26AJ9199
D FLIP FLOP, OCTAL, TSSOP-20; Logic Family / Base Number:74AHC574; Flip-Flop Type:D; Propagation Delay:7.1ns; Frequency:115MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

D FLIP FLOP, OCTAL, TSSOP-20; Logic Family / Base Number:74AHC574; Flip-Flop Type:D; Propagation Delay:7.1ns; Frequency:115MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - SN74AHC574PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHC574PWR
Logic - Flip Flops SN74AHC574PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - SN74AHC574PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHC574PWR
Flip Flops SN74AHC574PWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHC574PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHC574PWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHC574PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHC574PWR 296-4617-6-ND 006565-SN74AHC574PWR 26AJ9199 SN74AHC574PWR SN74AHC574PWR SN74AHC574PWR
Product Name SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74AHC574PWR D Flip Flop, Octal, Tssop-20; Logic Family / Base Number Texas Instruments Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 19 ns 10.6 ns 10.6 ns 7.1 ns
fMAX 110 MHz 115 MHz 115 MHz 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74FCT377PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details