Texas Instruments SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ALVTH16374VR

Description
2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote
Description
2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVTH16374VR is a 2.5-V/3.3-V 16-bit edge-triggered D-type flip-flop with 3-state outputs in a 48-pin thin very small outline package (DGV), characterized for operation from -40°C to 85°C. It features bus-hold circuitry on data inputs, power-off disable for live insertion, and output drive of -24/24 mA at 2.5 V and -32/64 mA at 3.3 V. The device supports mixed-mode signal operation with 5-V tolerant inputs and maintains high-impedance outputs during power-up and power-down to prevent bus loading. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and 1000 V using the charged-device model. Flow-through pinout facilitates board layout, and distributed VCC and GND pins minimize switching noise.

Datasheet Summary
Powered by GS/AI

The SN74ALVTH16374VR is a 2.5-V/3.3-V 16-bit edge-triggered D-type flip-flop with 3-state outputs in a 48-pin thin very small outline package (DGV), characterized for operation from -40°C to 85°C. It features bus-hold circuitry on data inputs, power-off disable for live insertion, and output drive of -24/24 mA at 2.5 V and -32/64 mA at 3.3 V. The device supports mixed-mode signal operation with 5-V tolerant inputs and maintains high-impedance outputs during power-up and power-down to prevent bus loading. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and 1000 V using the charged-device model. Flow-through pinout facilitates board layout, and distributed VCC and GND pins minimize switching noise.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74ALVTH16374VR - Texas Instruments
Dallas, TX, United States
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74ALVTH16374VR
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ALVTH16374VR
2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TVSOP -40 to 85

2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TVSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-6311-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-6311-2-ND
Flip Flops 296-6311-2-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74ALVTH16374VR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVTH16374VR
Logic - Flip Flops SN74ALVTH16374VR
IC FF D-TYPE DUAL 8BIT 48TVSOP

IC FF D-TYPE DUAL 8BIT 48TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVTH16374VR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVTH16374VR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVTH16374VR
IC FF D-TYPE DUAL 8BIT 48TVSOP

IC FF D-TYPE DUAL 8BIT 48TVSOP

Supplier's Site
Flip Flops - SN74ALVTH16374VR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVTH16374VR 296-6311-2-ND SN74ALVTH16374VR SN74ALVTH16374VR SN74ALVTH16374VR
Product Name SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 3.8 ns 3.2 ns
fMAX 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-87694012A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 8.5 ns
View Details