Texas Instruments SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUP2G80DCUR

Description
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 85
Request a Quote
Description
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP2G80DCUR is a low-power dual positive-edge-triggered D-type flip-flop in a 8-pin VSSOP package, operating from 0.8 V to 3.6 V with a maximum static power consumption of 0.9 mA and a propagation delay of 4.4 ns at 3.3 V. It supports I_off for partial-power-down operation, features 3.6 V I/O tolerance, and complies with JESD78 Class II latch-up performance and JESD22 ESD standards. The device is rated for -40°C to 85°C operation.

Datasheet Summary
Powered by GS/AI

The SN74AUP2G80DCUR is a low-power dual positive-edge-triggered D-type flip-flop in a 8-pin VSSOP package, operating from 0.8 V to 3.6 V with a maximum static power consumption of 0.9 mA and a propagation delay of 4.4 ns at 3.3 V. It supports I_off for partial-power-down operation, features 3.6 V I/O tolerance, and complies with JESD78 Class II latch-up performance and JESD22 ESD standards. The device is rated for -40°C to 85°C operation.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74AUP2G80DCUR - Texas Instruments
Dallas, TX, United States
SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74AUP2G80DCUR
SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUP2G80DCUR
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 85

Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop 8-US8 -40 to 85

Buy Now Datasheet
Flip Flops - 296-25599-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25599-6-ND
Flip Flops 296-25599-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-25599-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25599-1-ND
Flip Flops 296-25599-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-25599-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25599-2-ND
Flip Flops 296-25599-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258529-SN74AUP2G80DCUR
Integrated Circuits (ICs) - Logic - Flip Flops 1258529-SN74AUP2G80DCUR
Win Source Part Number: 1258529-SN74AUP2G80D CUR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUP Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 4mA, 4mA Function: Standard Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 1.5 pF Voltage - Supply: 0.8V ~ 3.6V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 257 MHz ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AUP2G80DCURR,21 56-SN74AUP2G80DCUR,2 96-25599-6,TEXTISSN7 4AUP2G80DCUR,-296-25 599-1,296-25599-2,29 6-25599-1 Base Product Number: 74AUP2G80

Win Source Part Number: 1258529-SN74AUP2G80DCUR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUP
Type: D-Type
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 4mA, 4mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 1.5 pF
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 257 MHz
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AUP2G80DCURR,2156-SN74AUP2G80DCUR,296-25599-6,TEXTISSN74AUP2G80DCUR,-296-25599-1,296-25599-2,296-25599-1
Base Product Number: 74AUP2G80

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP2G80DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP2G80DCUR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP2G80DCUR
IC FF D-TYPE DUAL 1BIT 8VSSOP

IC FF D-TYPE DUAL 1BIT 8VSSOP

Supplier's Site
Logic - Flip Flops - SN74AUP2G80DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP2G80DCUR
Logic - Flip Flops SN74AUP2G80DCUR
IC FF D-TYPE DUAL 1BIT 8VSSOP

IC FF D-TYPE DUAL 1BIT 8VSSOP

Supplier's Site Datasheet
Flip Flops - SN74AUP2G80DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP2G80DCUR 296-25599-6-ND 1258529-SN74AUP2G80DCUR SN74AUP2G80DCUR SN74AUP2G80DCUR SN74AUP2G80DCUR
Product Name SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Propagation Delay 28.4 ns 6.4 ns 6.4 ns
fMAX 100 MHz 257 MHz 257 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 74F175PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54AHCT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686101QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 10 ns
View Details
3 suppliers