"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 896497-SN74AS825ANT
Series: 74AS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300", 7.62mm)
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: SN74AS8
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AS825ANT-NDR, 296-6377-5
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 24DIP
IC FF D-TYPE SNGL 8BIT 24DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-6377-5-ND | 896497-SN74AS825ANT | SN74AS825ANT | SN74AS825ANT | 815-SN74AS825ANT |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - SN74AS825ANT | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | IC FF D-TYPE SNGL 8BIT 24DIP |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 13 ns | 13 ns |