Texas Instruments SN74ALS874B Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS874BDWR

Description
Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS874B Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74ALS874BDWR - Texas Instruments
Dallas, TX, United States
SN74ALS874B Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74ALS874BDWR
SN74ALS874B Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS874BDWR
Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70

Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - SN74ALS874BDWR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS874BDWR
125554-SN74ALS874BDWR
Logic - Logic - Flip Flops - SN74ALS874BDWR 125554-SN74ALS874BDWR
Manufacturer: Texas Instruments Win Source Part Number: 125554-SN74ALS874BDW R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 21mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 30MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125554-SN74ALS874BDWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 21mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 30MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74ALS874BDWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS874BDWR
Logic - Flip Flops SN74ALS874BDWR
IC FF D-TYPE DUAL 4BIT 20SOIC

IC FF D-TYPE DUAL 4BIT 20SOIC

Supplier's Site Datasheet
IC FF D-TYPE DUAL 4BIT 20SOIC - 815-SN74ALS874BDWR - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE DUAL 4BIT 20SOIC
815-SN74ALS874BDWR
IC FF D-TYPE DUAL 4BIT 20SOIC 815-SN74ALS874BDWR
IC FF D-TYPE DUAL 4BIT 20SOIC

IC FF D-TYPE DUAL 4BIT 20SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS874BDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS874BDWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS874BDWR
IC FF D-TYPE DUAL 4BIT 20SOIC

IC FF D-TYPE DUAL 4BIT 20SOIC

Supplier's Site
Flip Flops - SN74ALS874BDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS874BDWR
Flip Flops SN74ALS874BDWR
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS874BDWR SN74ALS874BDWR-ND 125554-SN74ALS874BDWR SN74ALS874BDWR 815-SN74ALS874BDWR SN74ALS874BDWR SN74ALS874BDWR
Product Name SN74ALS874B Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ALS874BDWR Logic - Flip Flops IC FF D-TYPE DUAL 4BIT 20SOIC Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5V; 5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 14 ns 14 ns 14 ns 14 ns
fMAX 75 MHz 30 MHz 30 MHz 30 MHz
Operating Current 31 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS73A Dual J-K Flip-Flops With Clear and 3-state Outputs - 5962-9675101QDA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
4 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details