TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74AHCT574DGSR -- FLIP FLOPS
Texas Instruments High-Performance Analog
Flip Flops
SN74AHCT574DGSR
Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote
Email Supplier
Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
296-SN74AHCT574DGSRCT-ND |
|
Product Name
|
Flip Flops |
|
Flip-Flop Type
|
D
|
|
Triggering
|
Positive-edge Triggered
|
|
Supply Voltage
|
4.5V ~ 5.5V
|
|
Output Characteristics
|
3-State
|
|
Propagation Delay
|
10.6 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Supply Voltage
3.3V; 5V; 3.3,5
Output Characteristics
3-State
View Details
Triggering
Positive-edge Triggered
Package Type
SO14
View Details