Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74ALS29821DWR SN74ALS29821DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 119570-SN74ALS29821D WR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 16ns @ 5V, 300pF Trigger Type: Positive Edge Current - Quiescent: 115mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 119570-SN74ALS29821D WR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 16ns @ 5V, 300pF Trigger Type: Positive Edge Current - Quiescent: 115mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS29821DWR
119570-SN74ALS29821DWR
Logic - Logic - Flip Flops - SN74ALS29821DWR 119570-SN74ALS29821DWR
Manufacturer: Texas Instruments Win Source Part Number: 119570-SN74ALS29821D WR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 16ns @ 5V, 300pF Trigger Type: Positive Edge Current - Quiescent: 115mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119570-SN74ALS29821DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 48mA
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 16ns @ 5V, 300pF
Trigger Type: Positive Edge
Current - Quiescent: 115mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74ALS29821DWR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - SN74ALS29821DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS29821DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS29821DWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS29821DWR
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site
Logic - Flip Flops - SN74ALS29821DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS29821DWR
Logic - Flip Flops SN74ALS29821DWR
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 119570-SN74ALS29821DWR SN74ALS29821DWR-ND SN74ALS29821DWR SN74ALS29821DWR SN74ALS29821DWR
Product Name Logic - Logic - Flip Flops - SN74ALS29821DWR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 16 ns 16 ns
Low-level Output Current (Sink) 48 mA 48 mA 48 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
7 suppliers
Octal D-type flip-flop with reset; positive-edge trigger - 74AHC273D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
 - 54175/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
4 suppliers