Texas Instruments SN74AUC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUC2G79DCTR

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-SM8 -40 to 85
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74AUC2G79DCTR - Texas Instruments
Dallas, TX, United States
SN74AUC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74AUC2G79DCTR
SN74AUC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUC2G79DCTR
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-SM8 -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flop 8-SM8 -40 to 85

Buy Now Datasheet
Flip Flops - 296-19056-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-19056-2-ND
Flip Flops 296-19056-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
 - SN74AUC2G79DCTR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUC Series, 2-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO8

D Flip-Flop, AUC Series, 2-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258554-SN74AUC2G79DCTR
Integrated Circuits (ICs) - Logic - Flip Flops 1258554-SN74AUC2G79DCTR
Win Source Part Number: 1258554-SN74AUC2G79D CTR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUC Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 9mA, 9mA Function: Standard Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Trigger Type: Positive Edge Input Capacitance: 2.5 pF Voltage - Supply: 0.8V ~ 2.7V Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 275 MHz ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AUC2G79DCTRR,-S N74AUC2G79DCTRE4,296 -19056-2R,-296-19056 -1,-SN74AUC2G79DCTRE 4R,-296-19056-1R,-SN 74AUC2G79DCTRG4,296- 19056-6,TEXTISSN74AU C2G79DCTR,296-19056- 2,296-19056-1R,SN74A UC2G79DCTRG4,SN74AUC 2G79DCTRE4,-SN74AUC2 G79DCTRG4R,SN74AUC2G 79DCTRG4,296-19056-1 ,-296-19056-1,SN74AU C2G79DCTRE4,296-1905 6-6R,2156-SN74AUC2G7 9DCTR Base Product Number: 74AUC2G79

Win Source Part Number: 1258554-SN74AUC2G79DCTR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUC
Type: D-Type
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 9mA, 9mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 2.5 pF
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 275 MHz
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AUC2G79DCTRR,-SN74AUC2G79DCTRE4,296-19056-2R,-296-19056-1,-SN74AUC2G79DCTRE4R,-296-19056-1R,-SN74AUC2G79DCTRG4,296-19056-6,TEXTISSN74AUC2G79DCTR,296-19056-2,296-19056-1R,SN74AUC2G79DCTRG4,SN74AUC2G79DCTRE4,-SN74AUC2G79DCTRG4R,SN74AUC2G79DCTRG4,296-19056-1,-296-19056-1,SN74AUC2G79DCTRE4,296-19056-6R,2156-SN74AUC2G79DCTR
Base Product Number: 74AUC2G79

Buy Now Datasheet
Flip Flops - SN74AUC2G79DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Buy Now
Logic - Flip Flops - SN74AUC2G79DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC2G79DCTR
Logic - Flip Flops SN74AUC2G79DCTR
IC FF D-TYPE DUAL 1BIT SM8

IC FF D-TYPE DUAL 1BIT SM8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC2G79DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC2G79DCTR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC2G79DCTR
IC FF D-TYPE DUAL 1BIT SM8

IC FF D-TYPE DUAL 1BIT SM8

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC2G79DCTR 296-19056-2-ND SN74AUC2G79DCTR 1258554-SN74AUC2G79DCTR SN74AUC2G79DCTR SN74AUC2G79DCTR SN74AUC2G79DCTR
Product Name SN74AUC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V
Propagation Delay 5 ns 1.8 ns 1.8 ns
fMAX 250 MHz 275 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001MLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
Flip Flops - 54LS174LM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flip Flops - 54F398LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details