Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 130312-SN74ALS576BN
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 18mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 30MHz
Alternative Parts (Cross-Reference): DM74ALS576AN; SN74ALS576BN3; SN74ALS576BN; DM74ALS576AN_Q;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
TEXAS INSTRUMENTS SN74ALS576BN Flip-Flop, Tri State Inverted, Positive Edge, D, 14 ns, 30 MHz, 24 mA, DIP, 20 Pins
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS576BN | 130312-SN74ALS576BN | 296-33752-5-ND | 815-SN74ALS576BN | SN74ALS576BN | SN74ALS576BN | SN74ALS576BN |
| Product Name | SN74ALS576B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74ALS576BN | Flip Flops | TEXAS INSTRUMENTS SN74ALS576BN Flip-Flop, Tri State Inverted, Positive Edge, D, 14 ns, 30 MHz, 24 mA, DIP, 20 Pins | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5V; 5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | |||||
| Propagation Delay | 14 ns | 14 ns | 14 ns | 14 ns | |||
| fMAX | 75 MHz | 30 MHz | 30 MHz | 30 MHz | |||
| Operating Current | 30 mA |