Texas Instruments SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80DBVRG4

Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SOT-23 -40 to 85
Request a Quote
Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop in 5-pin SOT-23 package, measuring 1.60 mm × 2.90 mm, operating from 0.8 V to 3.6 V with a maximum static power consumption of 0.9 µA and a propagation delay of 4.4 ns at 3.3 V, specified for -40 °C to 85 °C operation.

Datasheet Summary
Powered by GS/AI

Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop in 5-pin SOT-23 package, measuring 1.60 mm × 2.90 mm, operating from 0.8 V to 3.6 V with a maximum static power consumption of 0.9 µA and a propagation delay of 4.4 ns at 3.3 V, specified for -40 °C to 85 °C operation.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop - SN74AUP1G80DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop
SN74AUP1G80DBVRG4
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80DBVRG4
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SOT-23 -40 to 85

Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop 5-SOT-23 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258524-SN74AUP1G80DBVRG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258524-SN74AUP1G80DBVRG4
Win Source Part Number: 1258524-SN74AUP1G80D BVRG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUP Type: D-Type Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 4mA, 4mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 1.5 pF Voltage - Supply: 0.8V ~ 3.6V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 260 MHz ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AUP1G80

Win Source Part Number: 1258524-SN74AUP1G80DBVRG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUP
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 4mA, 4mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 1.5 pF
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 260 MHz
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AUP1G80

Buy Now Datasheet
Flip Flops - SN74AUP1G80DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP1G80DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP1G80DBVRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP1G80DBVRG4
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site
Flip Flops - SN74AUP1G80DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now
Logic - Flip Flops - SN74AUP1G80DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP1G80DBVRG4
Logic - Flip Flops SN74AUP1G80DBVRG4
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP1G80DBVRG4 1258524-SN74AUP1G80DBVRG4 SN74AUP1G80DBVRG4-ND SN74AUP1G80DBVRG4 SN74AUP1G80DBVRG4 SN74AUP1G80DBVRG4
Product Name SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Propagation Delay 28.4 ns 6.4 ns 6.4 ns
fMAX 100 MHz 260 MHz 260 MHz
Operating Current 9.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9222203MRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
2 suppliers
Flip Flops - 74FCT377SC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flip Flops - 54LS112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers