Texas Instruments SN74ALS564B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS564BN

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS564B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74ALS564BN - Texas Instruments
Dallas, TX, United States
SN74ALS564B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74ALS564BN
SN74ALS564B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS564BN
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS564BN
129134-SN74ALS564BN
Logic - Logic - Flip Flops - SN74ALS564BN 129134-SN74ALS564BN
Manufacturer: Texas Instruments Win Source Part Number: 129134-SN74ALS564BN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 18mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 30MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129134-SN74ALS564BN
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 18mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 30MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-33749-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33749-5-ND
Flip Flops 296-33749-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - SN74ALS564BN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS564BN
Logic - Flip Flops SN74ALS564BN
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS564BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS564BN
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS564BN
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - SN74ALS564BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS564BN
Flip Flops SN74ALS564BN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS564BN 129134-SN74ALS564BN 296-33749-5-ND SN74ALS564BN SN74ALS564BN SN74ALS564BN
Product Name SN74ALS564B Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74ALS564BN Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 14 ns 14 ns 14 ns
fMAX 75 MHz 30 MHz 30 MHz
Operating Current 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details
Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-87631012A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
2 suppliers
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers