Texas Instruments SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80DBVT

Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SOT-23 -40 to 85
Request a Quote
Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power single positive-edge-triggered D-type flip-flop in a 5-pin SOT-23 package measuring 1.60 mm × 2.90 mm, operating from 0.8 V to 3.6 V with a maximum static power consumption of 0.9 µA and a propagation delay of 4.4 ns at 3.3 V. The device includes Schmitt-trigger inputs, supports partial-power-down mode, and is rated for operation from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

Low-power single positive-edge-triggered D-type flip-flop in a 5-pin SOT-23 package measuring 1.60 mm × 2.90 mm, operating from 0.8 V to 3.6 V with a maximum static power consumption of 0.9 µA and a propagation delay of 4.4 ns at 3.3 V. The device includes Schmitt-trigger inputs, supports partial-power-down mode, and is rated for operation from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop - SN74AUP1G80DBVT - Texas Instruments
Dallas, TX, United States
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop
SN74AUP1G80DBVT
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80DBVT
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SOT-23 -40 to 85

Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop 5-SOT-23 -40 to 85

Buy Now Datasheet
Flip Flops - 296-32265-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32265-1-ND
Flip Flops 296-32265-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Flip Flops - 296-32265-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32265-2-ND
Flip Flops 296-32265-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUP1G80DBVT
1099589-SN74AUP1G80DBVT
Logic - Logic - Flip Flops - SN74AUP1G80DBVT 1099589-SN74AUP1G80DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1099589-SN74AUP1G80D BVT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 500nA Input Capacitance: 1.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: SC-74A, SOT-753 Purpose: Standard Supply Voltage - Operating: 0.8 V to 3.6 V Max Frequency: 257MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099589-SN74AUP1G80DBVT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 500nA
Input Capacitance: 1.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: SC-74A, SOT-753
Purpose: Standard
Supply Voltage - Operating: 0.8 V to 3.6 V
Max Frequency: 257MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AUP1G80DBVT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, CMOS, PDSO5

D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, CMOS, PDSO5

Supplier's Site Datasheet
Flip Flops - SN74AUP1G80DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP1G80DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP1G80DBVT
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP1G80DBVT
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site
Logic - Flip Flops - SN74AUP1G80DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP1G80DBVT
Logic - Flip Flops SN74AUP1G80DBVT
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP1G80DBVT 296-32265-1-ND 1099589-SN74AUP1G80DBVT SN74AUP1G80DBVT SN74AUP1G80DBVT SN74AUP1G80DBVT SN74AUP1G80DBVT
Product Name SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop Flip Flops Logic - Logic - Flip Flops - SN74AUP1G80DBVT Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V; 0.8V ~ 3.6V
Propagation Delay 28.4 ns 6.4 ns 6.4 ns
fMAX 100 MHz 257 MHz 260 MHz
Operating Current 9.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
CD54HCT534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8984901RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 44 ns
View Details