The SN74F109N is a dual J-K positive-edge-trigge
Dual J-K Positive-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
SN74F109N - Dual J-K Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 006715-SN74F109N
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 17mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
LOGIC, FLIP FLOP DUAL J-K, 16DIP; Logic Family / Base Number:74F109; Flip-Flop Type:JK; Propagation Delay:4.9ns; Frequency:150MHz; Output Current:20mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF JK TYPE DUAL 1BIT 16DIP
IC FF JK TYPE DUAL 1BIT 16DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F109N | 296-33890-5-ND | SN74F109N | 006715-SN74F109N | SN74F109N | 37AJ1079 | SN74F109N | SN74F109N |
| Product Name | SN74F109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset | Flip Flops | Logic - Logic - Flip Flops - SN74F109N | Flip Flops | Logic, Flip Flop Dual J-K, 16Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||||
| Propagation Delay | 9.2 ns | 8 ns | 8 ns | 4.9 ns | ||||
| fMAX | 70 MHz | 150 MHz | 150 MHz | 150 MHz | ||||
| Operating Current | 17 mA |