Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
SN74ALS74A Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 029818-SN74ALS74AN
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 34MHz
Alternative Parts (Cross-Reference): DM74ALS74AN; SN74ALS74ANE4; SN74ALS74AN3; SN74ALS74AN;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC FF D-TYPE DUAL 1BIT 14DIP
IC, 74ALS TTL, 74ALS74, DIP14, 5V; Logic Family / Base Number:74ALS74; Flip-Flop Type:D; Propagation Delay:16ns; Frequency:34MHz; Output Current:8mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
IC FF D-TYPE DUAL 1BIT 14DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS74AN | 296-1506-5-ND | SN74ALS74AN | 029818-SN74ALS74AN | SN74ALS74AN | 26AJ9220 | SN74ALS74AN | SN74ALS74AN |
| Product Name | SN74ALS74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Flip Flops | Logic - Logic - Flip Flops - SN74ALS74AN | Integrated Circuits (ICs) - Logic - Flip Flops | Ic, 74Als Ttl, 74Als74, Dip14, 5V; Logic Family / Base Number Texas Instruments | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||||
| Propagation Delay | 18 ns | 18 ns | 18 ns | 16 ns | ||||
| fMAX | 70 MHz | 34 MHz | 34 MHz | 34 MHz |