Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 006620-SN74ALS74ADR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 34MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
SN74ALS74A Dual Positive-Edge-Trigge
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS74ADR | 006620-SN74ALS74ADR | 296-1130-2-ND | SN74ALS74ADR | SN74ALS74ADR | SN74ALS74ADR | SN74ALS74ADR |
| Product Name | SN74ALS74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Logic - Logic - Flip Flops - SN74ALS74ADR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 18 ns | 18 ns | 18 ns | ||||
| fMAX | 70 MHz | 34 MHz | 34 MHz |