Dual J-K Positive-Edge-Trigge
J-Kbar Flip-Flop, AS Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 029851-SN74AS109ANSR
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 2mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 17mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 105MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
IC FF JK TYPE DUAL 1BIT 16SO
IC FF JK TYPE DUAL 1BIT 16SO
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AS109ANSR | SN74AS109ANSR | 029851-SN74AS109ANSR | 296-28499-2-ND | SN74AS109ANSR | SN74AS109ANSR | SN74AS109ANSR |
| Product Name | SN74AS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset | Logic - Logic - Flip Flops - SN74AS109ANSR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 10.5 ns | 9 ns | 9 ns | ||||
| fMAX | 35 MHz | 105 MHz | 105 MHz | ||||
| Operating Current | 17 mA |