Texas Instruments SN74ALS874B Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS874BDW

Description
Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70
Request a Quote
Description
Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 4-bit D-type edge-triggered flip-flops with 3-state outputs in a 24-pin SOIC (DW) package, characterized for operation from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

Dual 4-bit D-type edge-triggered flip-flops with 3-state outputs in a 24-pin SOIC (DW) package, characterized for operation from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS874B Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74ALS874BDW - Texas Instruments
Dallas, TX, United States
SN74ALS874B Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74ALS874BDW
SN74ALS874B Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS874BDW
Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70

Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-5095-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-5095-5-ND
Flip Flops 296-5095-5-ND
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS874BDW
1253840-SN74ALS874BDW
Logic - Logic - Flip Flops - SN74ALS874BDW 1253840-SN74ALS874BDW
Manufacturer: Texas Instruments Win Source Part Number: 1253840-SN74ALS874BD W Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Function: Master Reset Number of Bits per Element: 4 Trigger Type: Positive Edge Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Clock Frequency: 30MHz Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74ALS874 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 21mA Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253840-SN74ALS874BDW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Master Reset
Number of Bits per Element: 4
Trigger Type: Positive Edge
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 30MHz
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS874
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 21mA
Max Propagation Delay at V, Max CL: 14ns at 5V, 50pF

Buy Now
Flip Flops - SN74ALS874BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS874BDW
Flip Flops SN74ALS874BDW
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS874BDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS874BDW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS874BDW
IC FF D-TYPE DUAL 4BIT 20SOIC

IC FF D-TYPE DUAL 4BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS874BDW 296-5095-5-ND 1253840-SN74ALS874BDW SN74ALS874BDW SN74ALS874BDW
Product Name SN74ALS874B Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ALS874BDW Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 14 ns 14 ns 14 ns
fMAX 75 MHz 30 MHz
Operating Current 31 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54ACTQ273WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD54HCT574 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs - 5962-8974201RA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Output Characteristics 3-State
View Details
SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers