Texas Instruments SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUP2G80YFPR

Description
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74AUP2G80YFPR - Texas Instruments
Dallas, TX, United States
SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74AUP2G80YFPR
SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUP2G80YFPR
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85

Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop 8-DSBGA -40 to 85

Buy Now Datasheet
Flip Flops - 296-SN74AUP2G80YFPRCT-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Flip Flops - 296-SN74AUP2G80YFPRTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258531-SN74AUP2G80YFPR
Integrated Circuits (ICs) - Logic - Flip Flops 1258531-SN74AUP2G80YFPR
Win Source Part Number: 1258531-SN74AUP2G80Y FPR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUP Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 4mA, 4mA Function: Standard Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 1.5 pF Voltage - Supply: 0.8V ~ 3.6V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 257 MHz ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-25875-2,296-SN74 AUP2G80YFPRTR,296-SN 74AUP2G80YFPRCT,-SN7 4AUP2G80YFPRR,296-SN 74AUP2G80YFPRDKR,-29 6-25875-1,2156-SN74A UP2G80YFPR,296-25875 -1,296-SN74AUP2G80YF PRCT,296-25875-2,296 -SN74AUP2G80YFPRDKR, 296-25875-6,TEXTISSN 74AUP2G80YFPR Base Product Number: 74AUP2G80

Win Source Part Number: 1258531-SN74AUP2G80YFPR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUP
Type: D-Type
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 4mA, 4mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 1.5 pF
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 257 MHz
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-25875-2,296-SN74AUP2G80YFPRTR,296-SN74AUP2G80YFPRCT,-SN74AUP2G80YFPRR,296-SN74AUP2G80YFPRDKR,-296-25875-1,2156-SN74AUP2G80YFPR,296-25875-1,296-SN74AUP2G80YFPRCT,296-25875-2,296-SN74AUP2G80YFPRDKR,296-25875-6,TEXTISSN74AUP2G80YFPR
Base Product Number: 74AUP2G80

Buy Now Datasheet
Logic - Flip Flops - SN74AUP2G80YFPR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP2G80YFPR
Logic - Flip Flops SN74AUP2G80YFPR
IC FF D-TYPE DUAL 1BIT 8DSBGA

IC FF D-TYPE DUAL 1BIT 8DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP2G80YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP2G80YFPR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP2G80YFPR
IC FF D-TYPE DUAL 1BIT 8DSBGA

IC FF D-TYPE DUAL 1BIT 8DSBGA

Supplier's Site
Flip Flops - SN74AUP2G80YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP2G80YFPR 296-SN74AUP2G80YFPRCT-ND 1258531-SN74AUP2G80YFPR SN74AUP2G80YFPR SN74AUP2G80YFPR SN74AUP2G80YFPR
Product Name SN74AUP2G80 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Propagation Delay 28.4 ns 6.4 ns 6.4 ns
fMAX 100 MHz 257 MHz 257 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
6 suppliers
 - 74F377PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family TTL
View Details
 - 54F174DM - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
4 suppliers