16-bit edge-triggered D-type flip-flop with 3-state outputs in a 48-pin TSSOP package, operating from 1.65 V to 3.6 V, with bus-hold circuitry on inputs and integrated 26-Ω output series resistors. Outputs can sink up to 12 mA and are high-impedance when OE is high, supporting direct bus driving without external components. Operates from -40°C to 85°C with ESD protection exceeding 2000 V (human body model) and 200 V (machine model).
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP -40 to 85
SN74ALVCH162374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
Manufacturer: Texas Instruments
Win Source Part Number: 065267-SN74ALVCH1623
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 40μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
IC FF D-TYPE DUAL 8BIT 48TSSOP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
IC FF D-TYPE DUAL 8BIT 48TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALVCH162374GR | SN74ALVCH162374GR | 065267-SN74ALVCH162374GR | 296-5184-2-ND | SN74ALVCH162374GR | SN74ALVCH162374GR | SN74ALVCH162374GR |
| Product Name | SN74ALVCH162374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Logic - Logic - Flip Flops - SN74ALVCH162374GR | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | |||
| Output Characteristics | 3-State | 3-State | 3-State | ||||
| Propagation Delay | 5.4 ns | 4.6 ns | 4.6 ns | ||||
| fMAX | 150 MHz | 150 MHz | 150 MHz |