Texas Instruments SN74AHCT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset SN74AHCT74MDREP

Description
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flop With Clear And Preset 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flop With Clear And Preset 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset - SN74AHCT74MDREP - Texas Instruments
Dallas, TX, United States
SN74AHCT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset
SN74AHCT74MDREP
SN74AHCT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset SN74AHCT74MDREP
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flop With Clear And Preset 14-SOIC -55 to 125

Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset 14-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258645-SN74AHCT74MDREP
Integrated Circuits (ICs) - Logic - Flip Flops 1258645-SN74AHCT74MDREP
Win Source Part Number: 1258645-SN74AHCT74MD REP Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHCT Type: D-Type Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 8mA, 8mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Clock Frequency: 140 MHz ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AHCT74MDREPR,TE XTISSN74AHCT74MDREP, 2156-SN74AHCT74MDREP ,-V62/03659-01YER,-2 96-22289-1,-V62/0365 9-01YE,296-22289-2R, -296-22289-1,-296-22 289-1R,296-22289-6,2 96-22289-2,296-22289 -6R,296-22289-1,296- 22289-1R,V62/03659-0 1YE Base Product Number: 74AHCT74

Win Source Part Number: 1258645-SN74AHCT74MDREP
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHCT
Type: D-Type
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 8mA, 8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 2 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 140 MHz
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AHCT74MDREPR,TEXTISSN74AHCT74MDREP,2156-SN74AHCT74MDREP,-V62/03659-01YER,-296-22289-1,-V62/03659-01YE,296-22289-2R,-296-22289-1,-296-22289-1R,296-22289-6,296-22289-2,296-22289-6R,296-22289-1,296-22289-1R,V62/03659-01YE
Base Product Number: 74AHCT74

Buy Now Datasheet
Flip Flops - 296-22289-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-22289-2-ND
Flip Flops 296-22289-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - SN74AHCT74MDREP - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AHCT/VHCT/VT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, AHCT/VHCT/VT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - SN74AHCT74MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - SN74AHCT74MDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT74MDREP
Logic - Flip Flops SN74AHCT74MDREP
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT74MDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT74MDREP
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT74MDREP
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT74MDREP 1258645-SN74AHCT74MDREP 296-22289-2-ND SN74AHCT74MDREP SN74AHCT74MDREP SN74AHCT74MDREP SN74AHCT74MDREP
Product Name SN74AHCT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10 ns 8.8 ns 8.8 ns
fMAX 70 MHz 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9564701QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501M2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
2 suppliers
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
7 suppliers
Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details