Octal D-type positive-edge-trigge
Octal D-Type Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 082235-SN74ALS273N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 35MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 20
IC, LOGIC, 74ALS, FLIP-FLOP; Logic Family / Base Number:74ALS273; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:35MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS273N | 296-1493-5-ND | 082235-SN74ALS273N | 28AH5004 | SN74ALS273N | SN74ALS273N |
| Product Name | SN74ALS273 Octal D-Type Positive-Edge-Triggered Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74ALS273N | Ic, Logic, 74Als, Flip-Flop; Logic Family / Base Number Texas Instruments | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Propagation Delay | 15 ns | 15 ns | 15 ns | 12 ns | ||
| fMAX | 70 MHz | 35 MHz | 35 MHz | |||
| Operating Current | 29 mA |