10-bit edge-triggered D-type flip-flops with 3-state outputs, designed for driving capacitive or low-impedance bus loads, housed in a 24-pin plastic DIP (NT) package. The device operates from 0°C to 70°C, features buffered control inputs, and maintains outputs in a high-impedance state during power-up, power-down, and when the output-enable input is high. All outputs have undershoot-protectio
10-bit Bus Interface Flip-Flops With 3-State Outputs 24-PDIP 0 to 70
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 065243-SN74ALS29821N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 48mA
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 16ns @ 5V, 300pF
Trigger Type: Positive Edge
Current - Quiescent: 115mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 10BIT 24DIP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS29821NT | SN74ALS29821NT-ND | 065243-SN74ALS29821NT | SN74ALS29821NT | SN74ALS29821NT |
| Product Name | SN74ALS29821 10-bit Bus Interface Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74ALS29821NT | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | |
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 10 ns | 16 ns | 16 ns | ||
| fMAX | 75 MHz | ||||
| Operating Current | 115 mA |