Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ACT74NG4

Description
Win Source Part Number: 1258667-SN74ACT74NG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ACT Type: D-Type Package: Tube Standard Package: 25 Output Type: Complementary Current - Output High, Low: 24mA, 24mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 210 MHz ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ACT74NE4,SN74ACT 74NE4 Base Product Number: 74ACT74
Request a Quote Datasheet
Description
Win Source Part Number: 1258667-SN74ACT74NG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ACT Type: D-Type Package: Tube Standard Package: 25 Output Type: Complementary Current - Output High, Low: 24mA, 24mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 210 MHz ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ACT74NE4,SN74ACT 74NE4 Base Product Number: 74ACT74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258667-SN74ACT74NG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258667-SN74ACT74NG4
Win Source Part Number: 1258667-SN74ACT74NG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ACT Type: D-Type Package: Tube Standard Package: 25 Output Type: Complementary Current - Output High, Low: 24mA, 24mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 210 MHz ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ACT74NE4,SN74ACT 74NE4 Base Product Number: 74ACT74

Win Source Part Number: 1258667-SN74ACT74NG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ACT
Type: D-Type
Package: Tube
Standard Package: 25
Output Type: Complementary
Current - Output High, Low: 24mA, 24mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 210 MHz
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ACT74NE4,SN74ACT74NE4
Base Product Number: 74ACT74

Buy Now Datasheet
Flip Flops - SN74ACT74NG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ACT74NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ACT74NG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74ACT74NG4
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site
Logic - Flip Flops - SN74ACT74NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ACT74NG4
Logic - Flip Flops SN74ACT74NG4
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet
Flip Flops - SN74ACT74NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ACT74NG4
Flip Flops SN74ACT74NG4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258667-SN74ACT74NG4 SN74ACT74NG4-ND SN74ACT74NG4 SN74ACT74NG4 SN74ACT74NG4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 11 ns 11 ns
fMAX 210 MHz 210 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74LVC1G74DP-Q100/HTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers
Logic - Flip Flops - 74ABT16374BDL,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details