Texas Instruments SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHCT574N

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 125
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74AHCT574N - Texas Instruments
Dallas, TX, United States
SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74AHCT574N
SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHCT574N
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 125

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHCT574N
1253667-SN74AHCT574N
Logic - Logic - Flip Flops - SN74AHCT574N 1253667-SN74AHCT574N
Manufacturer: Texas Instruments Win Source Part Number: 1253667-SN74AHCT574N Packaging: Tube Type: D-Type Mounting Style: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 3pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Clock Frequency: 115MHz Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 74AHCT574 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253667-SN74AHCT574N
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 115MHz
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT574
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF

Buy Now
Flip Flops - 296-4763-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4763-5-ND
Flip Flops 296-4763-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - SN74AHCT574N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT574N
Flip Flops SN74AHCT574N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT574N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT574N
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT574N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - SN74AHCT574N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT574N
Logic - Flip Flops SN74AHCT574N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT574N 1253667-SN74AHCT574N 296-4763-5-ND SN74AHCT574N SN74AHCT574N SN74AHCT574N
Product Name SN74AHCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74AHCT574N Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 12 ns 10.6 ns 10.6 ns
fMAX 70 MHz 115 MHz 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74174DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801QLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details