Texas Instruments High-Performance Analog Flip Flops SN74ALVCH16721DGVR

Description
"Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-5245-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-5245-2-ND
Flip Flops 296-5245-2-ND
"Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258607-SN74ALVCH16721DGVR
Integrated Circuits (ICs) - Logic - Flip Flops 1258607-SN74ALVCH16721DGVR
Win Source Part Number: 1258607-SN74ALVCH167 21DGVR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVCH Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 20 Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCH16721DGVRE4, -296-5245-1,-296-524 5-1,-74ALVCH16721DGV RG4,-SN74ALVCH16721D GVRR,-74ALVCH16721DG VRE4R,TEXTISSN74ALVC H16721DGVR,296-5245- 6,296-5245-1,-74ALVC H16721DGVRG4R,296-52 45-2,2156-SN74ALVCH1 6721DGVR-TITR,2156-S N74ALVCH16721DGVR Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1258607-SN74ALVCH16721DGVR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALVCH
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 20
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 56-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74ALVCH16721DGVRE4,-296-5245-1,-296-5245-1,-74ALVCH16721DGVRG4,-SN74ALVCH16721DGVRR,-74ALVCH16721DGVRE4R,TEXTISSN74ALVCH16721DGVR,296-5245-6,296-5245-1,-74ALVCH16721DGVRG4R,296-5245-2,2156-SN74ALVCH16721DGVR-TITR,2156-SN74ALVCH16721DGVR
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH16721DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH16721DGVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH16721DGVR
IC FF D-TYPE SNGL 20BIT 56TVSOP

IC FF D-TYPE SNGL 20BIT 56TVSOP

Supplier's Site
Flip Flops - SN74ALVCH16721DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74ALVCH16721DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVCH16721DGVR
Logic - Flip Flops SN74ALVCH16721DGVR
IC FF D-TYPE SNGL 20BIT 56TVSOP

IC FF D-TYPE SNGL 20BIT 56TVSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-5245-2-ND 1258607-SN74ALVCH16721DGVR SN74ALVCH16721DGVR SN74ALVCH16721DGVR SN74ALVCH16721DGVR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 4.3 ns 4.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74ALVCH16821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details