SN74AHC74PW is a dual positive-edge-trigge
Dual Positive-Edge-Trigge
D Flip-Flop, AHC/VHC/H/U/V Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1253564-SN74AHC74PW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 2pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 115MHz
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC74
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Iq): 2μA
Max Propagation Delay at V, Max CL: 9.3ns at 5V, 50pF
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC, DTYPE FLIP FLOP, SMD, 74AHC74; Logic Family / Base Number:74AHC74; Flip-Flop Type:D; Propagation Delay:6.1ns; Frequency:115MHz; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC74PW | SN74AHC74PW | 296-26410-5-ND | 1253564-SN74AHC74PW | SN74AHC74PW | SN74AHC74PW | SN74AHC74PW | 26AJ9202 |
| Product Name | SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset | Flip Flops | Logic - Logic - Flip Flops - SN74AHC74PW | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Ic, Dtype Flip Flop, Smd, 74Ahc74; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | D | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||||
| Propagation Delay | 17.5 ns | 9.3 ns | 9.3 ns | 6.1 ns | ||||
| fMAX | 110 MHz | 115 MHz | 115 MHz | 115 MHz |