Texas Instruments SN74AHCT273 Octal D-Type Flip-Flops With Clear SN74AHCT273DWG4

Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT273 Octal D-Type Flip-Flops With Clear - SN74AHCT273DWG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT273 Octal D-Type Flip-Flops With Clear
SN74AHCT273DWG4
SN74AHCT273 Octal D-Type Flip-Flops With Clear SN74AHCT273DWG4
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125

Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258633-SN74AHCT273DWG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258633-SN74AHCT273DWG4
Win Source Part Number: 1258633-SN74AHCT273D WG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHCT Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 75 MHz ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT273

Win Source Part Number: 1258633-SN74AHCT273DWG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHCT
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 2.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 75 MHz
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT273

Buy Now Datasheet
Flip Flops - SN74AHCT273DWG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74AHCT273DWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT273DWG4
Logic - Flip Flops SN74AHCT273DWG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT273DWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT273DWG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT273DWG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74AHCT273DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT273DWG4 1258633-SN74AHCT273DWG4 SN74AHCT273DWG4-ND SN74AHCT273DWG4 SN74AHCT273DWG4 SN74AHCT273DWG4
Product Name SN74AHCT273 Octal D-Type Flip-Flops With Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 11 ns 9.2 ns 9.2 ns
fMAX 70 MHz 75 MHz 75 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 40174BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74F175SCX - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type SOP16; SOP
Logic Family TTL
View Details
2 suppliers