Low-power single positive-edge-trigge
Low-Power Single Postitive-Edge-Trigg
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
IC FF D-TYPE SNGL 1BIT 5DSBGA
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
IC FF D-TYPE SNGL 1BIT 5DSBGA
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUP1G80YZPR | 296-SN74AUP1G80YZPRTR-ND | SN74AUP1G80YZPR | SN74AUP1G80YZPR | SN74AUP1G80YZPR |
| Product Name | SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | ||
| Propagation Delay | 28.4 ns | 6.4 ns | |||
| fMAX | 100 MHz | 257 MHz | |||
| Operating Current | 9.00E-4 mA |