Texas Instruments SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ALVTH16821GR

Description
2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs - SN74ALVTH16821GR - Texas Instruments
Dallas, TX, United States
SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs
SN74ALVTH16821GR
SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ALVTH16821GR
2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TSSOP -40 to 85

2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALVTH16821GR
1253943-SN74ALVTH16821GR
Logic - Logic - Flip Flops - SN74ALVTH16821GR 1253943-SN74ALVTH16821GR
Manufacturer: Texas Instruments Win Source Part Number: 1253943-SN74ALVTH168 21GR Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 24mA; 32mA, 64mA Function: Standard Number of Bits per Element: 10 Trigger Type: Positive Edge Input Capacitance: 3.5pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 150MHz Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 74ALVTH16821 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V, 3V ~ 3.6V Current - Quiescent (Iq): 100μA Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253943-SN74ALVTH16821GR
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 24mA; 32mA, 64mA
Function: Standard
Number of Bits per Element: 10
Trigger Type: Positive Edge
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVTH16821
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 2.7V, 3V ~ 3.6V
Current - Quiescent (Iq): 100μA
Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 50pF

Buy Now
Flip Flops - 296-6315-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-6315-2-ND
Flip Flops 296-6315-2-ND
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVTH16821GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVTH16821GR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVTH16821GR
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site
Flip Flops - SN74ALVTH16821GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74ALVTH16821GR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVTH16821GR
Logic - Flip Flops SN74ALVTH16821GR
IC FF D-TYPE DUAL 10BIT 56TSSOP

IC FF D-TYPE DUAL 10BIT 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVTH16821GR 1253943-SN74ALVTH16821GR 296-6315-2-ND SN74ALVTH16821GR SN74ALVTH16821GR SN74ALVTH16821GR
Product Name SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74ALVTH16821GR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3 2.3V ~ 2.7V, 3V ~ 3.6V 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 4.1 ns 3.5 ns 3.5 ns
fMAX 250 MHz 150 MHz 150 MHz
Operating Current 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QKA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
Flip Flops - 100135J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details