TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74AHCT374QDGSRQ1 -- FLIP FLOPS
Texas Instruments High-Performance Analog
Flip Flops
SN74AHCT374QDGSRQ1
Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote
Email Supplier
Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
296-SN74AHCT374QDGSRQ1CT-ND |
|
Product Name
|
Flip Flops |
|
Flip-Flop Type
|
D
|
|
Triggering
|
Positive-edge Triggered
|
|
Supply Voltage
|
4.5V ~ 5.5V
|
|
Output Characteristics
|
3-State
|
|
Propagation Delay
|
9.4 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
1.2V ~ 3.6V
View Details
4 suppliers
fMAX
160 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details