Quadruple D-type positive-edge-trigge
Quadruple D-Type Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 137422-SN74AS175BNSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 2mA, 20mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 34mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 4BIT 16SO
IC FF D-TYPE SNGL 4BIT 16SO
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AS175BNSR | 137422-SN74AS175BNSR | 296-28502-2-ND | SN74AS175BNSR | SN74AS175BNSR | SN74AS175BNSR |
| Product Name | SN74AS175B Quadruple D-Type Positive-Edge-Triggered Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74AS175BNSR | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 10 ns | 10 ns | 10 ns | |||
| fMAX | 125 MHz | 100 MHz | 100 MHz | |||
| Operating Current | 34 mA |